ASTM International - ASTM C933-07b
Standard Specification for Welded Wire Lath
| Organization: | ASTM International |
| Publication Date: | 15 November 2007 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco.
1.2The values stated in inch-pound units are to be regarded as the standard. The SI (metric) values given in parentheses are for information only.
abstract:
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded... View More
Document History