ASTM International - ASTM C933-14
Standard Specification for Welded Wire Lath
| Organization: | ASTM International |
| Publication Date: | 15 August 2014 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
1.1 This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive portland cement-based interior plaster and exterior stucco.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded... View More
Document History