ASTM International - ASTM E969-02(2024)
Standard Specification for Glass Volumetric (Transfer) Pipets
| Organization: | ASTM International |
| Publication Date: | 1 November 2024 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose.
Note 1: Specifications for micropipets are given in Specification E193.
1.2 Product with a stated capacity not listed in this standard may be specified class A tolerance when product conforms to the tolerance range of the next smaller volumetric standard product listed in Table 1.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Borosilicate glass for pipets shall conform to the glass requirements specified.... View More
Document History