ASTM International - ASTM E969-95(1999)

Standard Specification for Glass Volumetric (Transfer) Pipets

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose.

Note 1-Specifications for micropipets are given in Specification E193.

Document History

July 1, 2019
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1: Specifications for micropipets are given in Specification E193....
November 1, 2012
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1—Specifications for micropipets are given in Specification E193....
November 1, 2007
Standard Specification for Glass Volumetric (Transfer) Pipets
This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Borosilicate glass for pipets shall conform to the glass requirements specified....
October 10, 2002
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1—Specifications for micropipets are given in Specification E 193. 1.2...
ASTM E969-95(1999)
December 10, 1999
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1-Specifications for micropipets are given in Specification E193.
Advertisement