ASTM International - ASTM E969-02(2012)
Standard Specification for Glass Volumetric (Transfer) Pipets
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose.
Note 1-Specifications for micropipets are given in Specification E193.
1.2 Product with a stated capacity not listed in this standard may be specified class A tolerance when product conforms to the tolerance range of the next smaller volumetric standard product listed in Table 1.
TABLE 1 Requirements for Volumetric (Transfer) Pipet
| Nominal Capacity, mL | Capacity Tolerance, mL | Length of Delivery Tube, mm | Inside Diameter at Capacity Mark, mm | Maximum Distance Between Bulb and Graduation Mark, mm | Minimum Outflow Time, s A | Color-Coding Band | ||||
| Class A | Class B | min | max | min | max | Class A | Class B | |||
| 0.5 | ±0.006 | ±0.012 | 100 | 140 | 1.3 | 4 | 60 | 5 | 3 | black (2) |
| 1 | ±0.006 | ±0.012 | 100 | 140 | 2 | 4 | 60 | 8 | 3 | blue |
| 2 | ±0.006 | ±0.012 | 120 | 150 | 2 | 4 | 60 | 8 | 3 | orange |
| 3 | ±0.01 | ±0.02 | 130 | 170 | 2 | 4 | 60 | 8 | 5 | black |
| 4 | ±0.01 | ±0.02 | 130 | 170 | 2 | 4 | 60 | 8 | 5 | red (2) |
| 5 | ±0.01 | ±0.02 | 130 | 170 | 2 | 4 | 60 | 8 | 8 | white |
| 6 | ±0.01 | ±0.03 | 150 | 190 | 2 | 4 | 60 | 10 | 8 | orange (2) |
| 7 | ±0.01 | ±0.03 | 150 | 190 | 2 | 4 | 60 | 10 | 8 | green (2) |
| 8 | ±0.02 | ±0.04 | 150 | 190 | 2 | 4 | 60 | 10 | 8 | blue |
| 9 | ±0.02 | ±0.04 | 150 | 190 | 2 | 4 | 60 | 10 | 8 | black |
| 10 | ±0.02 | ±0.04 | 150 | 190 | 2 | 4 | 70 | 15 | 8 | red |
| 15 | ±0.03 | ±0.06 | 180 | 220 | 3.5 | 5.5 | 70 | 25 | 10 | green |
| 20 | ±0.03 | ±0.06 | 230 | 260 | 3.5 | 5.5 | 70 | 25 | 10 | yellow |
| 25 | ±0.03 | ±0.06 | 230 | 260 | 3.5 | 5.5 | 70 | 25 | 15 | blue |
| 30 | ±0.03 | ... | 230 | 260 | 3.5 | 5.5 | 70 | 25 | ... | black |
| 40 | ±0.05 | ... | 230 | 260 | 4 | 6 | 70 | 25 | ... | white |
| 50 | ±0.05 | ±0.10 | 230 | 260 | 4 | 6 | 70 | 25 | 15 | red |
| 100 | ±0.08 | ±0.16 | 230 | 260 | 5 | 7 | 80 | 30 | 20 | yellow |
A Maximum outflow time for A or B shall be 60 s.
abstract:
This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Borosilicate glass for pipets shall conform to the glass requirements specified.... View More
Document History