ASTM International - ASTM E969-02(2007)

Standard Specification for Glass Volumetric (Transfer) Pipets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2007
Status: inactive
Page Count: 2
ICS Code (Laboratory ware and related apparatus): 71.040.20
scope:

1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Specifications for micropipets are given in Specification E 193.

1.2 Product with a stated capacity not listed in this standard may be specified class A tolerance when product conforms to the tolerance range of the next smaller volumetric standard product listed in Table 1.

abstract:

This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Borosilicate glass for pipets shall conform to the glass requirements specified.... View More

Document History

July 1, 2019
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1: Specifications for micropipets are given in Specification E193....
November 1, 2012
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1—Specifications for micropipets are given in Specification E193....
ASTM E969-02(2007)
November 1, 2007
Standard Specification for Glass Volumetric (Transfer) Pipets
This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Borosilicate glass for pipets shall conform to the glass requirements specified....
October 10, 2002
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1—Specifications for micropipets are given in Specification E 193. 1.2...
December 10, 1999
Standard Specification for Glass Volumetric (Transfer) Pipets
1.1 This specification covers volumetric pipets of two classes. Class A, Precision Pipet and Class B, General Purpose. Note 1-Specifications for micropipets are given in Specification E193.
Advertisement