DOD - SMD 5962-04219

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 March 2012
Status: inactive
Page Count: 42
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 10, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 15, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
June 20, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-04219
March 9, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 17, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 11, 2008
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 23, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 250,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement