DLA - SMD-5962-91647 REV A
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 25 July 2001 |
| Status: | inactive |
| Page Count: | 14 |
Document History
October 15, 2018
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 4, 2012
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91647 REV A
July 25, 2001
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
May 12, 1995
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...