DOD - SMD 5962-91647
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 4 October 2012 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History