DOD - SMD 5962-91647

MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 October 2018
Status: active
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-91647
October 15, 2018
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 4, 2012
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 25, 2001
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
May 12, 1995
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement