DLA - SMD-5962-91647

MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 12 May 1995
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Integral non-linearity 01 AD7244 14 bit digital-to-analog converter ± 2 LSB

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-883 and as follows:

Outline letter Descriptive designator Terminals Package L GDIP3-T24 or CDIP4-T24 24 Dual-in-line

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (VDD) to AGND . . . . . . . . . . . . −0.3 V to +7.0 V Negative supply voltage (VSS) to AGND . . . . . . . . . . . . +0.3 V to −7.0 V AGND to DGND . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V to VDD + 0.3 V Analog output voltage (VOUT) to AGND . . . . . . . . . . . . VSS to VDD Voltage reference output (REF OUT) to AGND . . . . . . . . . −0.3 V to VDD + 0.3 V Voltage reference input (REF INA, REF INB) to AGND . . . . . −0.3 V to VDD + 0.3 V Digital inputs to DGND . . . . . . . . . . . . . . . . . . . −0.3 V to VDD + 0.3 V Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 sec.) . . . . . . . . . . . . +300°C Power disipation to 75°C 2/ . . . . . . . . . . . . . . . . . 550 mW Thermal resistance, junction-to-case (θJC) . . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (θJA) . . . . . . . . 60°C/W

Positive supply voltage range (VDD) . . . . . . . . . . . +4.75 V dc to +5.25 V dc Negative supply voltage (VSS) . . . . . . . . . . . . . . −4.75 V dc to −5.25 V dc Ambient operating temperature range . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 15, 2018
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 4, 2012
MICROCIRCUIT, LINEAR, CMOS, DUAL 12-BIT/ 14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 25, 2001
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-91647
May 12, 1995
MICROCIRCUIT, LINEAR, CMOS DUAL 12-BIT/14-BIT SERIAL D/A CONVERTERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement