ETSI - TS 102 708-2-3
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
| Organization: | ETSI |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 17 |
scope:
The present document contains the Abstract Test Suite (ATS) and partial PIXIT proforma to test the Application layer of ES 200 674-1 [1].
The objective of this abstract test specification is to provide test scripts for testing conformance of DSRC-HDR equipment specified in [1] giving a high probability of inter-operability between different manufacturer's equipment.
All formal test scripts provided in the present test specification are based on TS 102 708-2-2 [3].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5] and ISO/IEC 9646-5 [6]), ETS 300 406 [7] and ES 201 873-1 [8] specifying the TTCN-3 core language are used as a basis for the test methodology.
Document History