ETSI - TS 102 708-2-3

Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma

inactive
Organization: ETSI
Publication Date: 1 June 2012
Status: inactive
Page Count: 18
scope:

The present document contains the Abstract Test Suite (ATS) and partial PIXIT proforma to test the Application layer of ES 200 674-1 [1].

The objective of the present document is to provide test scripts for testing conformance of DSRC-HDR equipment specified in [1] giving a high probability of inter-operability between different manufacturer's equipment.

All formal test scripts provided in the present document are based on TS 102 708-2-2 [3].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [4], ISO/IEC 9646-2 [5] and ISO/IEC 9646-5 [6]), ETS 300 406 [7] and ES 201 873-1 [8] specifying the TTCN-3 core language are used as a basis for the test methodology.

Document History

August 1, 2018
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-part 3: Abstract Test Suite (ATS) and partial PIXIT pro forma
The present document contains the Abstract Test Suite (ATS) and partial PIXIT pro forma to test the Application layer of ETSI ES 200 674-1 [1]. The objective of the present document is to provide...
March 1, 2013
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document contains the Abstract Test Suite (ATS) and partial PIXIT proforma to test the Application layer of ES 200 674-1 [1]. The objective of the present document is to provide test...
TS 102 708-2-3
June 1, 2012
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document contains the Abstract Test Suite (ATS) and partial PIXIT proforma to test the Application layer of ES 200 674-1 [1]. The objective of the present document is to provide test...
March 1, 2012
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document contains the Abstract Test Suite (ATS) and partial PIXIT proforma to test the Application layer of ES 200 674-1 [1]. The objective of this abstract test specification is to...
March 1, 2010
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer Common Application Service Elements; Sub-Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document contains the Abstract Test Suite (ATS) and partial PIXIT proforma to test the "Dedicated Short Range Communication" (DSRC) "High Data Rate" (HDR) [1]. The objective of this...

References

Advertisement