IEC 62149-7
Fibre optic active components and devices – Performance standards – Part 7: 1 310-nm discrete vertical cavity surface emitting laser devices
| Organization: | IEC |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 62149 covers the performance specification for 1 310-nm discrete vertical cavity surface emitting laser (VCSEL) devices of transverse single-mode and multimode types used for the fibre optic telecommunication and optical data transmission application in a form of the VCSEL chips mounted on a substrate with wire bonding to their chips' anode and cathode terminals without any fibre pigtails. The performance standard contains a definition of the product performance requirements together with a series of sets of tests and measurements with clearly defined conditions, severities, and pass/fail criteria. The tests are intended to be run on a "one-off" basis to prove any product's ability to satisfy the performance standard's requirements.
A product that has been shown to meet all the requirements of a performance standard can be declared as complying with the performance standard, but should then be controlled by a quality assurance/quality conformance program.
Document History