ISO 7041
Prevailing torque type hexagon nuts (with non-metallic insert), style 2 - Property classes 9 and 12
| Organization: | ISO |
| Publication Date: | 15 May 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 2, with threads from M5 up to and including M36, in product grade A for threads up to and including M16, and product grade B for threads above M16, and with property classes 9 and 12.
NOTE The dimensions of the nuts correspond to those given in ISO 4033 plus prevailing torque feature.
If other specifications are required, they can be selected from existing International Standards, e.g. ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.
Document History