FORD WSB-M3G102-B
TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE, SUPERSOFT ***TO BE UESD WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 24 April 2012 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper.
Note: This product is manufactured so that as the tape is unrolled the adhesive surface is exposed. While rolled, the top surface of the release paper serves as a liner to protect the adhesive and prevent sticking. The release paper remains on the adhesive free surface of the foam tape and is not removed until after installation.
The material defined by WSB-M3G102-B2 is a soft, closed cell polyvinyl chloride/nitrile foam tape with one side adhesive coated and protected by a coated release paper.
Note: This material can be supplied extruded into very complex cross sections, die cut or in roll form.
Document History