FORD WSB-M3G102-B

TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE, SUPERSOFT ***TO BE UESD WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 September 2005
Status: inactive
Page Count: 3
scope:

The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper.

Note: This product is manufactured so that as the tape is unrolled the adhesive surface is exposed. While rolled, the top surface of the release paper serves as a liner to protect the adhesive and prevent sticking. The release paper remains on the adhesive free surface of the foam tape and is not removed until after installation.

The material defined by WSB-M3G102-B2 is a soft, closed cell polyvinyl chloride/nitrile foam tape with one side adhesive coated and protected by a coated release paper.

Note: This material can be supplied extruded into very complex cross sections, die cut or in roll form.

Document History

April 24, 2012
TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE, SUPERSOFT ***TO BE UESD WITH FORD WSS-M99P1111-A***
The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper. Note: This product is...
November 21, 2007
TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE, SUPERSOFT ***TO BE UESD WITH FORD WSS-M99P1111-A***
The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper. Note: This product is...
FORD WSB-M3G102-B
September 30, 2005
TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE, SUPERSOFT ***TO BE UESD WITH FORD WSS-M99P1111-A***
The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper. Note: This product is...
May 1, 1993
TAPE, LOW DENSITY POLYVINYL CHLORIDE FOAM PRESSURE SENSITIVE, SUPERSOFT ***TO BE UESD WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by WSB-M3G102-B is a soft, closed cell polyvinyl chloride foam tape with one side adhesive coated and the other protected by a coated release paper. Note: This product...

References

Advertisement