DOD - SMD 5962-92322

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT FAST COLUMN ACCESS UVEPROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 7 November 2012
Status: active
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 19, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT FAST COLUMN ACCESS UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-92322
November 7, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT FAST COLUMN ACCESS UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 17, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 8-BIT FAST COLUMN ACCESS UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement