DIN EN ISO 7866
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO 7866:2012)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy gas cylinders of water capacities up to and including 150 litres for compressed, liquefied and dissolved gases for worldwide use (normally up to +65 °C).
Document History
February 1, 2024
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing - Amendment 2 (ISO 7866:2012/DAM 2:2024); German and English version EN ISO 7866:2021/prA2:2024
A description is not available for this item.
May 1, 2021
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO 7866:2012 + Cor 1:2014 + Amd 1:2020)
A description is not available for this item.
June 1, 2020
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing - AMENDMENT 1 (ISO 7866:2012/DAM 1:2020); German and English version EN ISO 7866:2012/prA1:2020
A description is not available for this item.
August 1, 2014
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO 7866:2012); Corrigendum to DIN EN ISO 7866:2013-01;
Foreword
This document (EN ISO 7866:2012/AC:2014) has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" in collaboration with Technical Committee CEN/TC 23 "Transportable gas cylinders"...
DIN EN ISO 7866
January 1, 2013
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing (ISO 7866:2012)
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless...