DOD - SMD 5962-90820

MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 6 February 2013
Status: active
Page Count: 16
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-90820
February 6, 2013
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 16, 2008
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
June 3, 2003
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
August 2, 2000
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
June 25, 1997
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
June 9, 1995
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
September 28, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
October 24, 1991
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
August 15, 1991
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement