DLA - SMD-5962-90820 REV D

MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 25 June 1997
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-PRF-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Accuracy 01 SD-14531D1-115 11.8 V, 400 Hz, S-R/D converter ±1.3 arc minutes (resolver) ±1.3 arc minutes (synchro) 02 SDC14531-631 11.8 V, 400 Hz, R/D converter ±1.3 arc minutes (resolver) 03 HSRD1006-C148/2 11.8 V, 400 Hz, S-R/D converter ±1.3 arc minutes (resolver) ±2.6 arc minutes (synchro) 04 HRD1006-C148A/2 11.8 V, 400 Hz, R/D converter ±1.3 arc minutes (resolver) 05 HSRD1056-C775B/2 11.8 V, 400 Hz, R/D converter ±1.3 arc minutes (resolver) ±2.6 arc minutes (synchro) 06 SD-14531D1-114 11.8 V, 400 Hz, S-R/D converter ±2.6 arc minutes (synchro) 07 SD-14531D1-112 11.8 V, 400 Hz, S-R/D converter ±5.2 arc minutes (synchro/resolver)

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-PRF-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line

The lead finish shall be as specified in MIL-PRF-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VS)................................. +7.0 V dc Reference input..................................... 150 V rms Digital inputs...................................... −0.3 V dc to +7.0 V dc Power dissipation (PD): 2/ Device types 01, 02, 06, and 07................... 210 mW Device types 03 and 04............................ 166 mW Device type 05.................................... 110 mW Storage temperature range........................... −65°C to +150°C Lead temperature (soldering, 10 seconds)............ +300°C Thermal resistance, junction-to-case (ΘJC).......... 8.0°C/W Thermal resistance, junction-to-ambient (ΘJA)....... 20°C/W Junction temperature (TJ)........................... +150°C

Supply voltage (VS)......................... +4.5 V dc to +5.5 V dc Ambient operating temperature range (TA).... −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 6, 2013
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 16, 2008
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
June 3, 2003
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
August 2, 2000
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
SMD-5962-90820 REV D
June 25, 1997
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
June 9, 1995
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
September 28, 1994
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.
October 24, 1991
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
August 15, 1991
MICROCIRCUIT, HYBRID, LINEAR, 11.8 VOLTS, SYNCHRO-RESOLVER TO DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement