DOD - SMD 5962-92344

MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 8K X 8 RESETTABLE SRAM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 6 February 2013
Status: active
Page Count: 22
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 22, 2023
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS 8K X 8 RESETTABLE SRAM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-92344
February 6, 2013
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 8K X 8 RESETTABLE SRAM, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class M and Q). A choice of case outlines and lead finishes are...
December 16, 1993
MICROCIRCUIT, MEMORY, DIGITAL, BICMOS, 8K X 8 RESETTABLE SRAM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement