CEI EN 62305-3

Protection against lightning Part 3: Physical damage to structures and life hazard

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 294
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62305 provides the requirements for protection of a structure against physical damage by means of a lightning protection system (LPS), and for protection against injury to living beings due to touch and step voltages in the vicinity of an LPS (see IEC 62305-1).

This standard is applicable to:

a) design, installation, inspection and maintenance of an LPS for structures without limitation of their height,

b) establishment of measures for protection against injury to living beings due to touch and step voltages.

NOTE 1 Specific requirements for an LPS in structures dangerous to their surroundings due to the risk of explosion are under consideration. Additional information is provided in Annex D for use in the interim.

NOTE 2 This part of IEC 62305 is not intended to provide protection against failures of electrical and electronic systems due to overvoltages. Specific requirements for such cases are provided in IEC 62305-4.

NOTE 3 Specific requirements for protection against lightning of wind turbines are reported in IEC 61400-24 [2].

Document History

November 1, 2013
Protection against ligthning Part 3: Physical damage to structures and life hazard
A description is not available for this item.
CEI EN 62305-3
February 1, 2013
Protection against lightning Part 3: Physical damage to structures and life hazard
This part of IEC 62305 provides the requirements for protection of a structure against physical damage by means of a lightning protection system (LPS), and for protection against injury to living...
October 1, 2011
Protection against lightning - Part 3: Physical damage to structures and life hazard
La serie di Norme CEI EN 62305:2011 è composta dalle seguenti tre parti: CEI EN 62305-1 ""Protezione contro i fulmini. Principi generali"" CEI EN 62305-3 ""Protezione contro i fulmini. Danno...
July 1, 2009
Protezione contro i fulmini - Parte 3: Danno materiale alle strutture e pericolo per le persone -
Il presente fascicolo contiene modifiche alla Norma base EN 62305-3. In particolare sono state introdotte modifiche a: - Capitolo 3 “Termini e definizioni“ - Capitolo 4 “Impianto di protezione...
April 1, 2006
Protezione contro i fulmini - Parte 3: Danno materiale alle strutture e pericolo per le persone - VEDERE SOMMARIO
La serie di Norme CEI EN 62305 è composta dalle seguenti quattro parti: CEI EN 62305-1 "Protezione contro i fulmini. Principi generali" CEI EN 62305-2 "Protezione contro i fulmini. Valutazione del...

References

Advertisement