CEI EN 61076-2-101

Connectors for electronic equipment - Product requirements Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 66
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with screw-locking. The connectors with glass to metal seal are fixed connectors only which consist of fixed glass to metal sealed styles with rewireable male contacts and are intermateable with corresponding free connectors according to this International Standard. Male connectors have round contacts ∅ 0,6 mm, ∅ 0,76 mm, ∅ 0,8 mm and ∅ 1,0 mm.

The different codings prevent the mating of these coded male or female connectors to any other interfaces and cross-mating between the different codings.

NOTE M12 is the dimension of the thread of the screw-locking mechanism of these circular connectors.

Document History

CEI EN 61076-2-101
February 1, 2013
Connectors for electronic equipment - Product requirements Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
This part of IEC 61076 describes M12 circular connectors typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or...
January 1, 2009
Connectors for electronic equipment - Product requirements Part 2-101: Circular connectors - Detail specification for M12 connectors with screw-locking
La Norma fa parte della Serie EN/IEC 61076 che tratta i requisiti dei connettori di apparati elettronici di competenza del Sotto Comitato CEI 48B. In particolare essa definisce la specifica di...

References

Advertisement