CEI EN 62305-1

Protection against lightning Part 1: General principles

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2013
Status: active
Page Count: 128
ICS Code (Lightning protection): 91.120.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 62305 provides general principles to be followed for protection of structures against lightning, including their installations and contents, as well as persons.

The following cases are outside the scope of this standard:

- railway systems;

- vehicles, ships, aircraft, offshore installations;

- underground high pressure pipelines;

- pipe, power and telecommunication lines placed outside the structure.

NOTE These systems usually fall under special regulations produced by various specialized authorities.

Document History

November 1, 2013
Protection against lightning Part 1: General principles
A description is not available for this item.
CEI EN 62305-1
February 1, 2013
Protection against lightning Part 1: General principles
This part of IEC 62305 provides general principles to be followed for protection of structures against lightning, including their installations and contents, as well as persons. The following cases...
October 1, 2011
Protection against lightning Part 1: General principles
La serie di Norme CEI EN 62305:2011 è composta dalle seguenti tre parti: CEI EN 62305-1 "Protezione contro i fulmini. Principi generali" CEI EN 62305-3 "Protezione contro i fulmini. Danno materiale...
April 1, 2006
Protezione contro i fulmini - Parte 1: Principi generali - VEDERE SOMMARIO
La serie di Norme CEI EN 62305 è composta dalle seguenti quattro parti: CEI EN 62305-1 "Protezione contro i fulmini. Principi generali" CEI EN 62305-2 "Protezione contro i fulmini. Valutazione del...

References

Advertisement