DSF/EN 60352-2/FprA1

Solderless connections -- Part 2: Crimped connections - General requirements, test methods and practical guidance

pending
Organization: DS
Status: pending
Page Count: 6
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to make the connections are of different designs or manufacture.

Document History

September 26, 2013
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
June 15, 2006
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
April 8, 2002
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping...
March 12, 1997
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping...
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
DSF/EN 60352-2/FprA1
Solderless connections -- Part 2: Crimped connections - General requirements, test methods and practical guidance
Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to...
Advertisement