DS/EN 60352-2 + A1

Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance

inactive
Organization: DS
Publication Date: 12 March 1997
Status: inactive
Page Count: 149
ICS Code (Connecting devices): 29.120.20
scope:

This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping tools). Solid copper conductors or conductors made of other materials (aluminium, steel, etc.) often require special care regarding the contacts and the crimping tools, which should be agreed with the manufacturer.

Document History

September 26, 2013
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
June 15, 2006
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
April 8, 2002
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping...
DS/EN 60352-2 + A1
March 12, 1997
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping...
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
Solderless connections -- Part 2: Crimped connections - General requirements, test methods and practical guidance
Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to...
Advertisement