DS/EN 60352-2

Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 September 2013
Status: active
Page Count: 10
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately designed uninsulated or pre-insulated crimp barrels for use in telecommunication equipment and in electronic devices employing similar techniques. Information on the materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions. The object of this part of IEC 60352 is to determine the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and to provide a means of comparing test results when the tools used to make the connections are of different designs or manufacture. Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to make the connections are of different designs or manufacture.

Document History

DS/EN 60352-2
September 26, 2013
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
June 15, 2006
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
April 8, 2002
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping...
March 12, 1997
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
This practical guidance applies to crimped connections made with stranded copper conductors produced by crimping tools (fully-automatic, semi-automatic crimping machines or hand-operated crimping...
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
Solderless connections -- Part 2: Crimped connections - General requirements, test methods and practical guidance
Determines the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and provides a means of comparing test results when the tools used to...
Advertisement