DS/EN 60352-2
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
| Organization: | DS |
| Publication Date: | 15 June 2006 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 60352 is applicable to solderless crimped connections made with stranded
wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and
appropriately designed uninsulated or pre-insulated crimp barrels for use in telecommunication
equipment and in electronic devices employing similar techniques.
Information on the materials and data from industrial experience is included in addition to the
test procedures to provide electrically stable connections under prescribed environmental
conditions.
The object of this part of IEC 60352 is to determine the suitability of solderless crimped
connections under specified mechanical, electrical and atmospheric conditions and to provide
a means of comparing test results when the tools used to make the connections are of
different designs or manufacture.
Document History