NPFC - MIL-PRF-19500/601
SEMICONDUCTOR DEVICE, FIELD EFFECT POWER TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 U AND U5 SUFFIXES, JANTXV, AND RADIATION HARDENED TYPE SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | NPFC |
| Publication Date: | 17 April 2013 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened and non-hardened, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History