NPFC - MIL-S-19500/601

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, H AND JANSM, D, R, H

inactive
Buy Now
Organization: NPFC
Publication Date: 1 May 1992
Status: inactive
Page Count: 21

Document History

February 15, 2022
TRANSISTOR, N-CHANNEL, FIELD EFFECT, POWER RADIATION HARDENED, SILICON, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES), TYPES 2N7261 AND 2N7262, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)) and non-hardened, power...
May 23, 2016
TRANSISTOR, N-CHANNEL, FIELD EFFECT, POWER RADIATION HARDENED, SILICON, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES), TYPES 2N7261 AND 2N7262, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened and non-hardened, power transistors. Two levels of product assurance (JANTXV and...
April 17, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT POWER TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 U AND U5 SUFFIXES, JANTXV, AND RADIATION HARDENED TYPE SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened and non-hardened, power transistors. Two levels of product assurance are provided...
March 14, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262, U AND U5 SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 10, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
July 5, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 16, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
August 19, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
July 17, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7261 AND 2N7262 AND U SUFFIXES JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
October 12, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7261 AND 2N7262 AND U SUFFIXES JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
June 6, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, F, G, AND H AND JANSM, D, R, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power...
January 21, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, F, G, AND H AND JANSM, D, R, F, G, AND H
This specification covers the detail requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching...
MIL-S-19500/601
May 1, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, H AND JANSM, D, R, H
A description is not available for this item.

References

Advertisement