NPFC - MIL-PRF-19500/601

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, F, G, AND H AND JANSM, D, R, F, G, AND H

inactive
Buy Now
Organization: NPFC
Publication Date: 6 June 1997
Status: inactive
Page Count: 20
scope:

This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).

See figure 1, TO-205AF (similar to TO-39).

Unless otherwise specified, TA = +25°C. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad Street, Columbus, OH 43216-5000, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

February 15, 2022
TRANSISTOR, N-CHANNEL, FIELD EFFECT, POWER RADIATION HARDENED, SILICON, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES), TYPES 2N7261 AND 2N7262, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
Scope. This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)) and non-hardened, power...
May 23, 2016
TRANSISTOR, N-CHANNEL, FIELD EFFECT, POWER RADIATION HARDENED, SILICON, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES), TYPES 2N7261 AND 2N7262, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened and non-hardened, power transistors. Two levels of product assurance (JANTXV and...
April 17, 2013
SEMICONDUCTOR DEVICE, FIELD EFFECT POWER TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 U AND U5 SUFFIXES, JANTXV, AND RADIATION HARDENED TYPE SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened and non-hardened, power transistors. Two levels of product assurance are provided...
March 14, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262, U AND U5 SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 10, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
July 5, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
November 16, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
August 19, 2003
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
July 17, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7261 AND 2N7262 AND U SUFFIXES JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
October 12, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON TYPES 2N7261 AND 2N7262 AND U SUFFIXES JANTXVR, F, G, AND H AND JANSR, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided...
MIL-PRF-19500/601
June 6, 1997
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, F, G, AND H AND JANSM, D, R, F, G, AND H
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power...
January 21, 1994
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, F, G, AND H AND JANSM, D, R, F, G, AND H
This specification covers the detail requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor intended for use in high density power switching...
May 1, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 JANTXVM, D, R, H AND JANSM, D, R, H
A description is not available for this item.

References

Advertisement