DLA - MIL-PRF-19500/601G
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE ONLY) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7261 AND 2N7262 AND U SUFFIXES, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | DLA |
| Publication Date: | 5 July 2006 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose only), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History