CSA - CAN/CSA-ISO/IEC 8602-97

Information technology - Protocol for providing the OSI connectionless-mode transport service

inactive
Organization: CSA
Publication Date: 1 February 1997
Status: inactive
Page Count: 31
scope:

This Recommendation I International Standard specifies

a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport entity;

b) the encoding of the transport-protocol-data-units used for the transmission of data and control information;

c) procedures for the correct interpretation of transport protocol control information; and

d) the functional requirements for implementations claiming conformance to this Recommendation I procedures for the correct interpretation of transport protocol control information; and International Standard.

The procedures are defined in terms of

a) the interactions among peer transport entities through the exchange of transport-protocol-dat-units;

b) the interactions among peer transport entities through the exchange of transport-protocol-data-units;

b) the interactions between a transport entity and a transport service user through the exchange of transport service primitives; and

c) the interaction between a transport entity and a network service provider through the exchange of network service primitives.

This Recommendation I International Standard specifies the connectionless-mode transport protocol and provides the PICS Proforma in compliance with the relevant requirements, and in accordance with the relevant guideline, given in CCITT Rec. X.291 I ISOAEC 9646-2. The protocol for providing the connection-mode transport service is specified in ITU-T Rec. X.224 I ISOAEC 8073.

Document History

Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Introduction This amemlincnt to ITU-T Rec. X.234 (1994) I ISO/IEC 8602:1995 provides the capability to the cormoctionlms-mode Transport protocol to support muhicast PDU transfer when used in...
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionlessmode multicast capability
Introduction This amendment to ITU-T Rec. X.234 (1994) | ISO/IEC 8602:1995 provides the capability to the connectionless-mode Transport protocol to support multicast PDU transfer whcn used in...
February 1, 1997
Information technology - Protocol for providing the OS1 connectionless-mode transport service
This Recommendation ι Intemational Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
CAN/CSA-ISO/IEC 8602-97
February 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
January 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...

References

Advertisement