CSA - CAN/CSA-ISO/IEC 8602-97 AMD 1

Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionlessmode multicast capability

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 38
scope:

Introduction

This amendment to ITU-T Rec. X.234 (1994) | ISO/IEC 8602:1995 provides the capability to the connectionless-mode Transport protocol to support multicast PDU transfer whcn used in conjunction with the multicast services of the connectionless-mode Network service. The protocol for providing the connectionless-mode Transport service is contained entirely in ITU-T Rec. X.234 | ISO/IEC 8602.

ITU-T Rec. X.234 | ISO/IEC 8602 restricts the connectionless-mode Transport to the case of exchanging TPDUs hetween one sending TS-user and one receiving TS-user. Suhnetwork standards exist which support the transfer of a SDU from one entity to a number of other entities in a single logical operation. Work is on-going to develop the capabilities for exchanging multicast PDUs at the Network layer. This arrlcndrrlent is directed at providing multicast Transport service via multicast capabilities of the Network service if they are available. With the current ITU-T Rec. X.234 | ISO/IEC 8602, no Transport layer capabilities are described to utilize such multicast Network services.

This amendment defines additional aasurrlptions concerning the services optionally provided by the Network layer and adds no new functions of its own.

Document History

Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Introduction This amemlincnt to ITU-T Rec. X.234 (1994) I ISO/IEC 8602:1995 provides the capability to the cormoctionlms-mode Transport protocol to support muhicast PDU transfer when used in...
CAN/CSA-ISO/IEC 8602-97 AMD 1
December 1, 2006
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionlessmode multicast capability
Introduction This amendment to ITU-T Rec. X.234 (1994) | ISO/IEC 8602:1995 provides the capability to the connectionless-mode Transport protocol to support multicast PDU transfer whcn used in...
February 1, 1997
Information technology - Protocol for providing the OS1 connectionless-mode transport service
This Recommendation ι Intemational Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
February 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
January 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
Advertisement