CSA - CAN/CSA-ISO/IEC 8602-97 AMD 1

Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability

inactive
Organization: CSA
Publication Date: 1 December 2006
Status: inactive
Page Count: 8
ICS Code (Transport layer): 35.100.40
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of IS0 or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Amendment 1 to International Standard ISO/IEC 8602:1995 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 6, Telecommunications and information exchange between systems, in collaboration with ITU-T. The identical text is published as ITU-T Rec. X.234/Amd. 1.

Document History

CAN/CSA-ISO/IEC 8602-97 AMD 1
December 1, 2006
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Introduction This amemlincnt to ITU-T Rec. X.234 (1994) I ISO/IEC 8602:1995 provides the capability to the cormoctionlms-mode Transport protocol to support muhicast PDU transfer when used in...
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionlessmode multicast capability
Introduction This amendment to ITU-T Rec. X.234 (1994) | ISO/IEC 8602:1995 provides the capability to the connectionless-mode Transport protocol to support multicast PDU transfer whcn used in...
February 1, 1997
Information technology - Protocol for providing the OS1 connectionless-mode transport service
This Recommendation ι Intemational Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
February 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
January 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
Advertisement