CSA ISO/IEC 8602

Information technology - Protocol for providing the OSI connectionless-mode transport service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1997
Status: active
Page Count: 31
ICS Code (Transport layer): 35.100.40
scope:

This Recommendation I International Standard specifies

a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport entity;

b) the encoding of the transport-protocol-data-units used for the transmission of data and control information;

c) procedures for the correct interpretation of transport protocol control information; and

d) the functional requirements for implementations claiming conformance to this Recornmendation International Standard.

The procedures are defined in terms of

a) the interactions among peer transport entities through the exchange of transport-protocol-data-units;

c) the interactions between a transport entity and a transport service user through the exchange of transport service primitives; and

d) the interaction between a transport entity and a network service provider through the exchange of network service primitives.

This Recommendation I International Standard specifies the connectionless-mode transport protocol and provides the PICS Proforma in compliance with the relevant requirements, and in accordance with the relevant guideline, given in CCITT Rec. X.291 I ISOAEC 9646-2. The protocol for providing the connection-mode transport service is specified in ITU-T Rec. X.224 I ISOAEC 8073.

Document History

Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionless-mode multicast capability
Introduction This amemlincnt to ITU-T Rec. X.234 (1994) I ISO/IEC 8602:1995 provides the capability to the cormoctionlms-mode Transport protocol to support muhicast PDU transfer when used in...
Information technology - Protocol for providing the OSI connectionless-mode transport service AMENDMENT 1: Addition of connectionlessmode multicast capability
Introduction This amendment to ITU-T Rec. X.234 (1994) | ISO/IEC 8602:1995 provides the capability to the connectionless-mode Transport protocol to support multicast PDU transfer whcn used in...
February 1, 1997
Information technology - Protocol for providing the OS1 connectionless-mode transport service
This Recommendation ι Intemational Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
February 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...
CSA ISO/IEC 8602
January 1, 1997
Information technology - Protocol for providing the OSI connectionless-mode transport service
This Recommendation I International Standard specifies a) procedures for the connectionless-mode transmission of data and protocol control information from one transport entity to one peer transport...

References

Advertisement