NAVISTAR - CEMS G-5 PART III GRADE-33

Part III, Chassis And Miscellaneous Paints, Grade -33

inactive
Organization: NAVISTAR
Publication Date: 1 June 2013
Status: inactive
Page Count: 4
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings for parts/assemblies requiring high temperature resistance to 538ºC (1000ºF) shall reference TMS-9015 Type I instead of Grade -33 paint. Current drawings referencing Grade -33 paint shall refer to TMS- 9015 Type I for part/assembly performance requirements.)

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Document History

August 1, 2014
VOID - Part III, Chassis And Miscellaneous Paints, Grade -33
A description is not available for this item.
CEMS G-5 PART III GRADE-33
June 1, 2013
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2011
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2007
Part III Chassis and Miscellaneous Paints, Grade - 33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
Part III Chassis and Miscellaneous Paints, Grade - 33
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. for sections 3.0, 4.0, 5.0, 7.0, 8.0, 9.0, 10.0 and 11.0; see Part III...
Chassis and Miscellaneous Paints, Grade - 33
A description is not available for this item.
Advertisement