NAVISTAR - CEMS G-5 PART III GRADE-33

Chassis and Miscellaneous Paints, Grade - 33

inactive
Organization: NAVISTAR
Publication Date: 1 July 1999
Status: inactive
Page Count: 2

Document History

August 1, 2014
VOID - Part III, Chassis And Miscellaneous Paints, Grade -33
A description is not available for this item.
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2011
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2007
Part III Chassis and Miscellaneous Paints, Grade - 33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
Part III Chassis and Miscellaneous Paints, Grade - 33
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. for sections 3.0, 4.0, 5.0, 7.0, 8.0, 9.0, 10.0 and 11.0; see Part III...
CEMS G-5 PART III GRADE-33
July 1, 1999
Chassis and Miscellaneous Paints, Grade - 33
A description is not available for this item.
Advertisement