NAVISTAR - CEMS G-5 PART III GRADE-33
Part III Chassis and Miscellaneous Paints, Grade - 33
inactive
| Organization: | NAVISTAR |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 2 |
scope:
2.0 SCOPE
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. for sections 3.0, 4.0, 5.0, 7.0, 8.0, 9.0, 10.0 and 11.0; see Part III General Requirements
Document History
August 1, 2014
VOID - Part III, Chassis And Miscellaneous Paints, Grade -33
A description is not available for this item.
June 1, 2013
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2011
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2007
Part III Chassis and Miscellaneous Paints, Grade - 33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to...
CEMS G-5 PART III GRADE-33
June 1, 2001
Part III Chassis and Miscellaneous Paints, Grade - 33
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. for sections 3.0, 4.0, 5.0, 7.0, 8.0, 9.0, 10.0 and 11.0; see Part III...
July 1, 1999
Chassis and Miscellaneous Paints, Grade - 33
A description is not available for this item.