NAVISTAR - CEMS G-5 PART III GRADE-33

Part III Chassis and Miscellaneous Paints, Grade - 33

inactive
Organization: NAVISTAR
Publication Date: 1 February 2007
Status: inactive
Page Count: 2
scope:

This specification covers the as-received liquid and the as-applied dry film property requirements of the paint.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Document History

August 1, 2014
VOID - Part III, Chassis And Miscellaneous Paints, Grade -33
A description is not available for this item.
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
February 1, 2011
Part III, Chassis And Miscellaneous Paints, Grade -33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. For part performance requirements, refer to TMS-9015, Type I. (Note: All new drawings...
CEMS G-5 PART III GRADE-33
February 1, 2007
Part III Chassis and Miscellaneous Paints, Grade - 33
This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. Restricted Chemical Substances Effective January 1, 2007, all product supplied to...
Part III Chassis and Miscellaneous Paints, Grade - 33
2.0 SCOPE This specification covers the as-received liquid and the as-applied dry film property requirements of the paint. for sections 3.0, 4.0, 5.0, 7.0, 8.0, 9.0, 10.0 and 11.0; see Part III...
Chassis and Miscellaneous Paints, Grade - 33
A description is not available for this item.

References

Advertisement