CSA - CAN/CSA-ISO/IEC 1539-1:12

Information technology - Programming languages - Fortran - Part 1: Base language

inactive
Organization: CSA
Publication Date: 1 March 2012
Status: inactive
Page Count: 634
ICS Code (Languages used in information technology): 35.060
scope:

This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability, reliability, maintainability, and ecient execution of Fortran programs for use on a variety of computing systems

This part of ISO/IEC 1539 species

• the forms that a program written in the Fortran language may take,

• the rules for interpreting the meaning of a program and its data,

• the form of the input data to be processed by such a program, and

• the form of the output data resulting from the use of such a program.

Except where stated otherwise, requirements and prohibitions speci ed by this part of ISO/IEC 1539 apply to programs rather than processors.

This part of ISO/IEC 1539 does not specify the mechanism by which programs are transformed for use on computing systems,

• the operations required for setup and control of the use of programs on computing systems,

• the method of transcription of programs or their input or output data to or from a storage medium,

• the program and processor behavior when this part of ISO/IEC 1539 fails to establish an interpretation except for the processor detection and reporting requirements in items (2) to (8) of 1.5,

• the maximum number of images, or the size or complexity of a program and its data that will exceed the capacity of any particular computing system or the capability of a particular processor,

• the mechanism for determining the number of images of a program,

• the physical properties of an image or the relationship between images and the computational elements of a computing system,

• the physical properties of the representation of quantities and the method of rounding, approximating, or computing numeric values on a particular processor, except by reference to the IEEE International Standard under conditions speci ed in Clause 14,

• the physical properties of input/output records, les, and units, or

• the physical properties and implementation of storage

Document History

January 1, 2019
Information technology — Programming languages — Fortran — Part 1: Base language
This document specifies the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this document is to promote portability, reliability,...
CAN/CSA-ISO/IEC 1539-1:12
March 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability,...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 species the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability,...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
CSA Preface Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote...
Information technology — Programming languages — Fortran — Part 1: Base language
A description is not available for this item.
Information technology — Programming languages — Fortran — Part 1: Base language, TECHNICAL CORRIGENDUM 1
A description is not available for this item.
Information technology — Programming languages — Fortran — Part 1: Base language TECHNICAL CORRIGENDUM 2
A description is not available for this item.
October 1, 2005
Information technology - Programming languages - Fortran - Part 1: Base language
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which is the first part, specifies the form and establishes the...
Information Technology - Programming Languages - Fortran - Part 1: Base Language
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which the first part, specifies the form and establishes the interpretation...

References

Advertisement