CSA - CAN/CSA-ISO/IEC 1539-1-02

Information Technology - Programming Languages - Fortran - Part 1: Base Language

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 383
scope:

ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which the first part, specifies the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability, reliability, maintainability, and efficient execution of Fortran programs for use on a variety of computing systems. The second part, ISO/IEC 1539-2, defines additional facilities for the manipulation of character strings of variable length. A processor conforming to part 1 need not conform to ISO/IEC 1539-2; however, conformance to ISO/IEC 1539-2 assumes conformance to this part. Throughout this publication, the term "this standard" refers to ISO/IEC 1539-1.

Document History

January 1, 2019
Information technology — Programming languages — Fortran — Part 1: Base language
This document specifies the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this document is to promote portability, reliability,...
Information technology - Programming languages - Fortran - Part 1: Base language
This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability,...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 species the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability,...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
CSA Preface Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote...
Information technology — Programming languages — Fortran — Part 1: Base language
A description is not available for this item.
Information technology — Programming languages — Fortran — Part 1: Base language, TECHNICAL CORRIGENDUM 1
A description is not available for this item.
Information technology — Programming languages — Fortran — Part 1: Base language TECHNICAL CORRIGENDUM 2
A description is not available for this item.
October 1, 2005
Information technology - Programming languages - Fortran - Part 1: Base language
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which is the first part, specifies the form and establishes the...
CAN/CSA-ISO/IEC 1539-1-02
March 1, 2002
Information Technology - Programming Languages - Fortran - Part 1: Base Language
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which the first part, specifies the form and establishes the interpretation...

References

Advertisement