CSA - CAN/CSA-ISO/IEC 1539-1:12
Information technology - Programming languages - Fortran - Part 1: Base language
| Organization: | CSA |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 655 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
CSA Preface
Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology (TCIT), Canadians serve as the Canadian Advisory Committee (CAC) on ISO/IEC Joint Technical Committee 1 on Information Technology (ISO/IEC JTC1) for the Standards Council of Canada (SCC), the ISO member body for Canada and sponsor of the Canadian National Committee of the IEC. Also, as a member of the International Telecommunication Union (ITU), Canada participates in the International Telegraph and Telephone Consultative Committee (ITU-T).
This Standard supersedes the previous edition published in 2005 as CAN/CSA-ISO/IEC 1539-1 (adopted ISO/IEC 1539-1:2004) and replaces CAN/CSA-ISO/TR 19767-06 (adopted ISO/TR 19767:2005). At the time of publication, ISO/IEC 1539-1:2010 is available from ISO and IEC in English only. CSA will publish the French version when it becomes available from ISO and IEC.
This International Standard was reviewed by the CSA TCIT under the jurisdiction of the Strategic Steering Committee on Information Technology and deemed acceptable for use in Canada. From time to time, ISO/IEC may publish addenda, corrigenda, etc. The CSA TCIT will review these documents for approval and publication. For a listing, refer to the CSA Information Products catalogue or CSA Info Update or contact a CSA Sales representative. This Standard has been formally approved, without modification, by the Technical Committee and has been approved as a National Standard of Canada by the Standards Council of Canada.
Document History