CSA - CAN/CSA-ISO/IEC 1539-1:12

Information technology - Programming languages - Fortran - Part 1: Base language

inactive
Organization: CSA
Publication Date: 1 January 2012
Status: inactive
Page Count: 666
ICS Code (Languages used in information technology): 35.060
scope:

1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability, reliability, maintainability, and ecient execution of Fortran programs for use on a variety of computing systems.

2 This part of ISO/IEC 1539 speci es the forms that a program written in the Fortran language may take,

  • the rules for interpreting the meaning of a program and its data, 
  • the form of the input data to be processed by such a program, and
  • the form of the output data resulting from the use of such a program.

3 Except where stated otherwise, requirements and prohibitions speci ed by this part of ISO/IEC 1539 apply to programs rather than processors.

4 This part of ISO/IEC 1539 does not specify 

  • the mechanism by which programs are transformed for use on computing systems, 
  • the operations required for setup and control of the use of programs on computing systems, 
  • the method of transcription of programs or their input or output data to or from a storage medium,
  • the program and processor behavior when this part of ISO/IEC 1539 fails to establish an interpretation except for the processor detection and reporting requirements in items (2) to (8) of 1.5, 
  • the maximum number of images, or the size or complexity of a program and its data that will exceed the capacity of any particular computing system or the capability of a particular processor, 
  • the mechanism for determining the number of images of a program,
  • the physical properties of an image or the relationship between images and the computational elements of a computing system, 
  • the physical properties of the representation of quantities and the method of rounding, approximating, or computing numeric values on a particular processor, except by reference to the IEEE International Standard under conditions speci ed in Clause 1.4, 
  • the physical properties of input/output records, les, and units, or 
  • the physical properties and implementation of storage.

Document History

January 1, 2019
Information technology — Programming languages — Fortran — Part 1: Base language
This document specifies the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this document is to promote portability, reliability,...
Information technology - Programming languages - Fortran - Part 1: Base language
This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability,...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 species the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability,...
CAN/CSA-ISO/IEC 1539-1:12
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
CSA Preface Standards development within the Information Technology sector is harmonized with international standards development. Through the CSA Technical Committee on Information Technology...
January 1, 2012
Information technology - Programming languages - Fortran - Part 1: Base language
1 This part of ISO/IEC 1539 speci es the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote...
Information technology — Programming languages — Fortran — Part 1: Base language
A description is not available for this item.
Information technology — Programming languages — Fortran — Part 1: Base language, TECHNICAL CORRIGENDUM 1
A description is not available for this item.
Information technology — Programming languages — Fortran — Part 1: Base language TECHNICAL CORRIGENDUM 2
A description is not available for this item.
October 1, 2005
Information technology - Programming languages - Fortran - Part 1: Base language
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which is the first part, specifies the form and establishes the...
Information Technology - Programming Languages - Fortran - Part 1: Base Language
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which the first part, specifies the form and establishes the interpretation...

References

Advertisement