DOD - SMD 5962-97631

MICROCIRCUIT, MEMORY, CMOS, 32K X 9 PARALLEL SYNCHRONOUS, FIFO, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 29 May 2013
Status: active
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 16, 2024
MICROCIRCUIT, MEMORY, CMOS, 32K X 9 PARALLEL SYNCHRONOUS, FIFO, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-97631
May 29, 2013
MICROCIRCUIT, MEMORY, CMOS, 32K X 9 PARALLEL SYNCHRONOUS, FIFO, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 11, 1998
MICROCIRCUIT, MEMORY, CMOS, 32K X 9 PARALLEL SYNCHRONOUS FIFO, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement