DIN EN 16307-5
Industrial trucks - Safety requirements and verification - Part 5: Supplementary requirements for pedestrian-propelled trucks
| Organization: | DIN |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-5.
This European Standard is intended to be used in conjunction with EN ISO 3691-5. These requirements are supplementary to those stated in EN ISO 3691-5 with the addition of the following hazards:
- Electromagnetic compatibility (EMC);
- when operating in potentially explosive atmospheres.
This European standard partially replaces the following requirements of EN ISO 3691-5:
- Electrical requirements.
This European standard defines supplementary requirements to EN ISO 3691-5:
- protection against crushing, shearing and trapping;
- information for use (instruction handbook and marking).
Annex A (informative) contains the list of significant hazards covered by this standard.
Document History