DLA - SMD-5962-95640 REV E

MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 31 January 2001
Status: inactive
Page Count: 14
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 12, 2022
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment...
April 8, 2014
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TORAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
February 8, 2006
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
SMD-5962-95640 REV E
January 31, 2001
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
November 14, 1997
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and non traditional performance environment...
February 2, 1996
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 20, 1995
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...
May 15, 1995
MICROCIRCUIT, LINEAR, DUAL/QUAD, RAIL-TO-RAIL, LOW POWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
Advertisement