SNV - SN EN 16307-5

Industrial trucks - Safety requirements and verification - Part 5: Supplementary requirements for pedestrian-propelled trucks

active, Most Current
Organization: SNV
Publication Date: 1 June 2013
Status: active
Page Count: 13
ICS Code (Industrial trucks): 53.060
scope:

This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-5.

This European Standard is intended to be used in conjunction with EN ISO 3691-5. These requirements are supplementary to those stated in EN ISO 3691-5 with the addition of the following hazards:

- Electromagnetic compatibility (EMC);

- when operating in potentially explosive atmospheres.

This European standard partially replaces the following requirements of EN ISO 3691-5:

- Electrical requirements.

This European standard defines supplementary requirements to EN ISO 3691-5:

- protection against crushing, shearing and trapping;

- information for use (instruction handbook and marking).

Annex A (informative) contains the list of significant hazards covered by this standard.

Document History

SN EN 16307-5
June 1, 2013
Industrial trucks - Safety requirements and verification - Part 5: Supplementary requirements for pedestrian-propelled trucks
This European Standard gives requirements for the types of industrial trucks specified in the scope of EN ISO 3691-5. This European Standard is intended to be used in conjunction with EN ISO 3691-5....

References

Advertisement