DOD - SMD 5962-08240

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8 WITH ECC, 3.3 VOLT, RADIATION HARDENED, NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 October 2013
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 4, 2018
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8 WITH ECC, 3.3 VOLT, RADIATION HARDENED, NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-08240
October 17, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K x 8 WITH ECC, 3.3 VOLT, RADIATION HARDENED, NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 17, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 8 WITH ECC, 3.3 VOLT, RADIATION HARDENED, Nonvolatile RANDOM ACCESS MEMORY (NVRAM), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement